Visual Sound, Inc. Speaker Package-8in Spkr-50W, 32W 70V xfmr, 2cu ft, Black IM8A-TS32-2SB

Description
Lowell Manufacturing Company iMount®-series: 50W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount®-series: 50W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-50W, 32W 70V xfmr, 2cu ft, Black - IM8A-TS32-2SB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-50W, 32W 70V xfmr, 2cu ft, Black
IM8A-TS32-2SB
Speaker Package-8in Spkr-50W, 32W 70V xfmr, 2cu ft, Black IM8A-TS32-2SB
Lowell Manufacturing Company iMount®-series: 50W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount®-series: 50W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IM8A-TS32-2SB
Product Name Speaker Package-8in Spkr-50W, 32W 70V xfmr, 2cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-CI22955-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers