Knowles Speakers CI-22955-000

Description
47 Ohms Receiver Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
47 Ohms Receiver Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-CI22955-ND - DigiKey
Thief River Falls, MN, United States
47 Ohms Receiver Speaker 200Hz ~ 5.5kHz Top Rectangular

47 Ohms Receiver Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-22955-000
Speakers & Transducers CI-22955-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-CI22955-ND CI-22955-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 3320 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details