Visual Sound, Inc. Speaker Package-12in Spkr-250W, 100W 70V xfmr, 3cu ft, White IM12Q-TS100-3SW

Description
Lowell Manufacturing Company iMount®-series: 250W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount®-series: 250W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 3cu ft, White - IM12Q-TS100-3SW - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 3cu ft, White
IM12Q-TS100-3SW
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 3cu ft, White IM12Q-TS100-3SW
Lowell Manufacturing Company iMount®-series: 250W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount®-series: 250W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IM12Q-TS100-3SW
Product Name Speaker Package-12in Spkr-250W, 100W 70V xfmr, 3cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
100-volt Compact Sound Projector - MP16 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details