Federal Signal Corporation - Industrial Signaling and Systems AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers AM302X

Description
15 watt (AM300X) or 30 watt (AM302X) 25 or 70 Vrms Transformer coupled Re-entrant horn design Heavy-duty U-bracket swivel mount Type 4X, IP66 enclosure CSFM Approved for Model AM300X only UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III AM300X is UL Fire Listed Features Federal Signal’s Models AM300X and AM302X are transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. Model AM300X is 15 watt and the AM302X is 30 watt. The unique shape of the speaker projectors provides a 60° sound dispersion. The entire speaker can be swiveled 180° in order to direct sound effectively. Models AM300X and AM302X can be used with supervised alarm notification systems or the AudioMaster® amplifiers with the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet
Description
15 watt (AM300X) or 30 watt (AM302X) 25 or 70 Vrms Transformer coupled Re-entrant horn design Heavy-duty U-bracket swivel mount Type 4X, IP66 enclosure CSFM Approved for Model AM300X only UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III AM300X is UL Fire Listed Features Federal Signal’s Models AM300X and AM302X are transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. Model AM300X is 15 watt and the AM302X is 30 watt. The unique shape of the speaker projectors provides a 60° sound dispersion. The entire speaker can be swiveled 180° in order to direct sound effectively. Models AM300X and AM302X can be used with supervised alarm notification systems or the AudioMaster® amplifiers with the AudioRouter™ to complete an industrial grade public address system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers
AM302X
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers AM302X
15 watt (AM300X) or 30 watt (AM302X) 25 or 70 Vrms Transformer coupled Re-entrant horn design Heavy-duty U-bracket swivel mount Type 4X, IP66 enclosure CSFM Approved for Model AM300X only UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III AM300X is UL Fire Listed Features Federal Signal’s Models AM300X and AM302X are transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. Model AM300X is 15 watt and the AM302X is 30 watt. The unique shape of the speaker projectors provides a 60° sound dispersion. The entire speaker can be swiveled 180° in order to direct sound effectively. Models AM300X and AM302X can be used with supervised alarm notification systems or the AudioMaster® amplifiers with the AudioRouter™ to complete an industrial grade public address system.
  • 15 watt (AM300X) or 30 watt (AM302X)
  • 25 or 70 Vrms
  • Transformer coupled
  • Re-entrant horn design
  • Heavy-duty U-bracket swivel mount
  • Type 4X, IP66 enclosure
  • CSFM Approved for Model AM300X only
  • UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class II, Division 2, Groups F and G; Class III
  • AM300X is UL Fire Listed

Features

Federal Signal’s Models AM300X and AM302X are transformer coupled, re-entrant speakers for use in public address or paging applications. These speakers feature rugged cones and projectors constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint.

Model AM300X is 15 watt and the AM302X is 30 watt. The unique shape of the speaker projectors provides a 60° sound dispersion. The entire speaker can be swiveled 180° in order to direct sound effectively.

Models AM300X and AM302X can be used with supervised alarm notification systems or the AudioMaster® amplifiers with the AudioRouter™ to complete an industrial grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM302X
Product Name AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers
SPL 122 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details