Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White IC-105

Description
Lowell Manufacturing Company IC-105: 11.44" square steel grille (round punch pattern), 8 screws. White. Mounts to backbox CB84, DX198 and P875X-series
Description
Lowell Manufacturing Company IC-105: 11.44" square steel grille (round punch pattern), 8 screws. White. Mounts to backbox CB84, DX198 and P875X-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White - IC-105 - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White
IC-105
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White IC-105
Lowell Manufacturing Company IC-105: 11.44" square steel grille (round punch pattern), 8 screws. White. Mounts to backbox CB84, DX198 and P875X-series

Lowell Manufacturing Company

IC-105: 11.44" square steel grille (round punch pattern), 8 screws. White. Mounts to backbox CB84, DX198 and P875X-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IC-105
Product Name Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers