Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TYMPHANY CORPORATION
FSL-1830R06-08 -- SPEAKERS
Tymphany Corporation
Speakers
FSL-1830R06-08
Description
7.86 Ohms Woofer Speaker 700W 40Hz ~ 400Hz Top Round
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
7.86 Ohms Woofer Speaker 700W 40Hz ~ 400Hz Top Round
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
FSL-1830R06-08-ND
Speakers
FSL-1830R06-08-ND
7.86 Ohms Woofer Speaker 700W 40Hz ~ 400Hz Top Round
7.86 Ohms Woofer Speaker 700W 40Hz ~ 400Hz Top Round
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
FSL-1830R06-08-ND
Product Name
Speakers
Resonance Frequency
31 Hz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
526986
Specs
SPL
90 dB
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers
AM302GCX
Specs
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
Biamp Systems, Ltd.
VERIS Dual 12" Low-Profile Subwoofer
VERIS 212S
Specs
Size
12.00 inch (305 mm)
Application
MusicAudio
View Details
Tymphany Corporation
NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, heat sink, 8 ohm
NE149W-08-HS
Specs
Nominal Power
85 watts
Sensitivity
87 dB
Resonance Frequency
54 Hz
View Details