Visual Sound, Inc. Vandal-Proof Loudspeaker i9VP

Description
Tannoy/TGI North America, Inc. The i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. A development of the Tannoy i9, the i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. Designed for use in acoustically challenging applications where wide but controlled coverage is required, the dispersion characteristics of the i9VP (Vandal-Proof) direct sound into the desired space while minimising ceiling reflection from above. This makes it ideal for high quality speech reinforcement in highly reverberant or expansive spaces such as train and bus stations, airports, convention centres or retail malls. The solid metal housing and protected cable run make this product especially suited to outdoor/public spaces where there's easy access to the mounting position, offering maximum protection from malicious damage.
Description
Tannoy/TGI North America, Inc. The i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. A development of the Tannoy i9, the i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. Designed for use in acoustically challenging applications where wide but controlled coverage is required, the dispersion characteristics of the i9VP (Vandal-Proof) direct sound into the desired space while minimising ceiling reflection from above. This makes it ideal for high quality speech reinforcement in highly reverberant or expansive spaces such as train and bus stations, airports, convention centres or retail malls. The solid metal housing and protected cable run make this product especially suited to outdoor/public spaces where there's easy access to the mounting position, offering maximum protection from malicious damage.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Vandal-Proof Loudspeaker
i9VP
Vandal-Proof Loudspeaker i9VP
Tannoy/TGI North America, Inc. The i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. A development of the Tannoy i9, the i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source. Designed for use in acoustically challenging applications where wide but controlled coverage is required, the dispersion characteristics of the i9VP (Vandal-Proof) direct sound into the desired space while minimising ceiling reflection from above. This makes it ideal for high quality speech reinforcement in highly reverberant or expansive spaces such as train and bus stations, airports, convention centres or retail malls. The solid metal housing and protected cable run make this product especially suited to outdoor/public spaces where there's easy access to the mounting position, offering maximum protection from malicious damage.

Tannoy/TGI North America, Inc.

The i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source.

A development of the Tannoy i9, the i9VP (Vandal-Proof) is a tall, slim but ruggedly built loudspeaker equipped with four 100mm (4") low frequency direct radiating drive units and three 25mm (1") titanium dome tweeters, partially horn loaded and arranged as a line source.
Designed for use in acoustically challenging applications where wide but controlled coverage is required, the dispersion characteristics of the i9VP (Vandal-Proof) direct sound into the desired space while minimising ceiling reflection from above. This makes it ideal for high quality speech reinforcement in highly reverberant or expansive spaces such as train and bus stations, airports, convention centres or retail malls. The solid metal housing and protected cable run make this product especially suited to outdoor/public spaces where there's easy access to the mounting position, offering maximum protection from malicious damage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number i9VP
Product Name Vandal-Proof Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 92.5 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details