Visual Sound, Inc. Variable angle speaker HX-5W-WP

Description
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.
Description
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Variable angle speaker - HX-5W-WP - Visual Sound, Inc.
Broomall, PA, USA
Variable angle speaker
HX-5W-WP
Variable angle speaker HX-5W-WP
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, White The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

TOA Electronics, Inc.

Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, White

The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HX-5W-WP
Product Name Variable angle speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details