Mallory Sonalert Products, Inc. Speakers PH-143Q

Description
8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 458-1164-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1164-ND
Speakers 458-1164-ND
8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round, Rectangular Frame

8 Ohms General Purpose Speaker 10W 500Hz ~ 7kHz User Defined Round, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PH-143Q
Speakers & Transducers PH-143Q
Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 74X104X114

Speakers & Transducers SPEAKER HORN, 10W PLASTIC, 74X104X114

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 458-1164-ND PH-143Q
Product Name Speakers Speakers & Transducers
Weight 45.35 g (1.60 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details