Visual Sound, Inc. Neckworn Omni-Directional Microphone with Locking Evolution Wireless Connector, Beige HSP 2-ew-3

Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (beige) and locking evolution wireless connector (2.5 oz)
Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (beige) and locking evolution wireless connector (2.5 oz)

Suppliers

Company
Product
Description
Supplier Links
Neckworn Omni-Directional Microphone with Locking Evolution Wireless Connector, Beige - HSP 2-ew-3 - Visual Sound, Inc.
Broomall, PA, USA
Neckworn Omni-Directional Microphone with Locking Evolution Wireless Connector, Beige
HSP 2-ew-3
Neckworn Omni-Directional Microphone with Locking Evolution Wireless Connector, Beige HSP 2-ew-3
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (beige) and locking evolution wireless connector (2.5 oz)

Sennheiser Electronic Corp.

Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case.

  • Individually adjustable to all head sizes
  • Neckband design keeps the microphone clear from shirt-collar or clothing
  • Extremely thin microphone boom (Ø 1.1 mm), can be attached to the left or right side
  • Microphone boom is adjustable in length and angle
  • Patented Umbrella Diaphragm protects the microphone against sweat
  • Connection cable can easily be interchanged
  • All metal parts coated in a physical vapor deposition process
  • Can also be used with the cardioid HSP4 boom microphone
  • Includes omnidirectional MKE platinum capsule, (beige) and locking evolution wireless connector (2.5 oz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 2-ew-3
Product Name Neckworn Omni-Directional Microphone with Locking Evolution Wireless Connector, Beige
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Wireless Systems Microphone - W3OM3 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details