Visual Sound, Inc. 12" Studio Subwoofer HRS120

Description
Mackie Designs, Inc. The Mackie HRS120 is a THX-approved, twelve-inch active subwoofer that is ideal for applications where precise, low frequency reproduction and flexible monitoring and control options are required. The HRS120 is engineered to work in harmony with the HR824 and HR624. Works well in rooms where additional bottom definition is necessary A fine choice for the .1 in surround system Extended high-resolution output down to 19 Hz Adjustable high pass output for use with full range monitors Adjustable 60 to 110 Hz crossover point 110 Hz elliptical filter for Dolby® AC-3 0 dB/+10 dB Output Level switch for AC-3 and THX® Dot1 recording Crossover Defeat switch for THX® 0°/180° Polarity switch Balanced XLR/unbalanced RCA inputs and outputs
Description
Mackie Designs, Inc. The Mackie HRS120 is a THX-approved, twelve-inch active subwoofer that is ideal for applications where precise, low frequency reproduction and flexible monitoring and control options are required. The HRS120 is engineered to work in harmony with the HR824 and HR624. Works well in rooms where additional bottom definition is necessary A fine choice for the .1 in surround system Extended high-resolution output down to 19 Hz Adjustable high pass output for use with full range monitors Adjustable 60 to 110 Hz crossover point 110 Hz elliptical filter for Dolby® AC-3 0 dB/+10 dB Output Level switch for AC-3 and THX® Dot1 recording Crossover Defeat switch for THX® 0°/180° Polarity switch Balanced XLR/unbalanced RCA inputs and outputs

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Studio Subwoofer
HRS120
12" Studio Subwoofer HRS120
Mackie Designs, Inc. The Mackie HRS120 is a THX-approved, twelve-inch active subwoofer that is ideal for applications where precise, low frequency reproduction and flexible monitoring and control options are required. The HRS120 is engineered to work in harmony with the HR824 and HR624. Works well in rooms where additional bottom definition is necessary A fine choice for the .1 in surround system Extended high-resolution output down to 19 Hz Adjustable high pass output for use with full range monitors Adjustable 60 to 110 Hz crossover point 110 Hz elliptical filter for Dolby® AC-3 0 dB/+10 dB Output Level switch for AC-3 and THX® Dot1 recording Crossover Defeat switch for THX® 0°/180° Polarity switch Balanced XLR/unbalanced RCA inputs and outputs

Mackie Designs, Inc.

The Mackie HRS120 is a THX-approved, twelve-inch active subwoofer that is ideal for applications where precise, low frequency reproduction and flexible monitoring and control options are required. The HRS120 is engineered to work in harmony with the HR824 and HR624.

  • Works well in rooms where additional bottom definition is necessary
  • A fine choice for the .1 in surround system
  • Extended high-resolution output down to 19 Hz
  • Adjustable high pass output for use with full range monitors
  • Adjustable 60 to 110 Hz crossover point
  • 110 Hz elliptical filter for Dolby® AC-3
  • 0 dB/+10 dB Output Level switch for AC-3 and THX® Dot1 recording
  • Crossover Defeat switch for THX®
  • 0°/180° Polarity switch
  • Balanced XLR/unbalanced RCA inputs and outputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HRS120
Product Name 12" Studio Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details