Knowles Electronics, LLC. FC/FFC Series Receivers

Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver
Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

Suppliers

Company
Product
Description
Supplier Links
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FC/FFC Series Receivers
FC/FFC Series Receivers
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates.

Features

  • 127dB SPL maximum output
  • Available in High-Output HC receiver version - even more MPO
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology offering screenless damping and improved shock performance
  • Available in Class-D amplified version as FD and FFD receiver
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FC/FFC Series Receivers
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details