Visual Sound, Inc. HP Large-Format, Two-Inch Horn HP9040

Description
Electro-Voice The HP9040 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angle down to 500 Hz, both horizontally and vertically. The HP9040 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.
Description
Electro-Voice The HP9040 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angle down to 500 Hz, both horizontally and vertically. The HP9040 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Suppliers

Company
Product
Description
Supplier Links
HP Large-Format, Two-Inch Horn - HP9040 - Visual Sound, Inc.
Broomall, PA, USA
HP Large-Format, Two-Inch Horn
HP9040
HP Large-Format, Two-Inch Horn HP9040
Electro-Voice The HP9040 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angle down to 500 Hz, both horizontally and vertically. The HP9040 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Electro-Voice

The HP9040 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angle down to 500 Hz, both horizontally and vertically. The HP9040 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP9040
Product Name HP Large-Format, Two-Inch Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 152 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details