RS Components, Ltd. Speaker Drivers 2318264

Description
RS PRO BLS102102-2-08H44 Speaker Driver
Request a Quote
Description
RS PRO BLS102102-2-08H44 Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 2318264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
2318264
Speaker Drivers 2318264
RS PRO BLS102102-2-08H44 Speaker Driver

RS PRO BLS102102-2-08H44 Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 2318264
Product Name Speaker Drivers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details