Visual Sound, Inc. HP129a 12" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP129a

Description
SoundTube Entertainment, Inc. Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address.... Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address. Patented BroadBeamHP® coverage pattern providing smooth response and maximum SPL across the audio spectrum. One 12 inch (305 mm) treated fiber cone with a treated cloth surround and one 1.375 inch (35 mm) Mylar compression driver with waveguide. Weatherized components for indoor/outdoor applications and a ported enclosure for added bass response (down to 73 Hz, - 10 dB). High-SPL, high-efficiency system for the sound reinforcement and PA markets. Easy-access, five-position tap switch for 25/70.7/100-volt applications with transformer bypass position. Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8-ohm impedance. UL 1480 (UEAY) and 2239 (hanging cable) approved. High quality black or white painted finish. Custom colors available. Included accessories: hanging hardware, Euroblock connector, terminal weather boot. Optional accessory: surface-mount bracket (AC-HP-SM129).
Description
SoundTube Entertainment, Inc. Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address.... Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address. Patented BroadBeamHP® coverage pattern providing smooth response and maximum SPL across the audio spectrum. One 12 inch (305 mm) treated fiber cone with a treated cloth surround and one 1.375 inch (35 mm) Mylar compression driver with waveguide. Weatherized components for indoor/outdoor applications and a ported enclosure for added bass response (down to 73 Hz, - 10 dB). High-SPL, high-efficiency system for the sound reinforcement and PA markets. Easy-access, five-position tap switch for 25/70.7/100-volt applications with transformer bypass position. Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8-ohm impedance. UL 1480 (UEAY) and 2239 (hanging cable) approved. High quality black or white painted finish. Custom colors available. Included accessories: hanging hardware, Euroblock connector, terminal weather boot. Optional accessory: surface-mount bracket (AC-HP-SM129).

Suppliers

Company
Product
Description
Supplier Links
HP129a 12
Broomall, PA, USA
HP129a 12" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
HP129a
HP129a 12" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP129a
SoundTube Entertainment, Inc. Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address.... Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address. Patented BroadBeamHP® coverage pattern providing smooth response and maximum SPL across the audio spectrum. One 12 inch (305 mm) treated fiber cone with a treated cloth surround and one 1.375 inch (35 mm) Mylar compression driver with waveguide. Weatherized components for indoor/outdoor applications and a ported enclosure for added bass response (down to 73 Hz, - 10 dB). High-SPL, high-efficiency system for the sound reinforcement and PA markets. Easy-access, five-position tap switch for 25/70.7/100-volt applications with transformer bypass position. Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8-ohm impedance. UL 1480 (UEAY) and 2239 (hanging cable) approved. High quality black or white painted finish. Custom colors available. Included accessories: hanging hardware, Euroblock connector, terminal weather boot. Optional accessory: surface-mount bracket (AC-HP-SM129).

SoundTube Entertainment, Inc.

Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address....

Indoor-outdoor hanging and surface-mount speakers for applications requiring high SPL, including foreground music, paging and public address.

  • Patented BroadBeamHP® coverage pattern providing smooth response and maximum SPL across the audio spectrum.
  • One 12 inch (305 mm) treated fiber cone with a treated cloth surround and one 1.375 inch (35 mm) Mylar compression driver with waveguide.
  • Weatherized components for indoor/outdoor applications and a ported enclosure for added bass response (down to 73 Hz, - 10 dB).
  • High-SPL, high-efficiency system for the sound reinforcement and PA markets.
  • Easy-access, five-position tap switch for 25/70.7/100-volt applications with transformer bypass position.
  • Reduced amplification costs and maximum efficiency (97 dB sensitivity), with 8-ohm impedance.
  • UL 1480 (UEAY) and 2239 (hanging cable) approved.
  • High quality black or white painted finish. Custom colors available.
  • Included accessories: hanging hardware, Euroblock connector, terminal weather boot.
  • Optional accessory: surface-mount bracket (AC-HP-SM129).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP129a
Product Name HP129a 12" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1102-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers