Visual Sound, Inc. HD-PA35 35 Watt Power Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm HD-PA35

Description
RDL, Radio Design Labs The HD-PA35 is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from another RDL HD series mixer amplifier. The 35 W power amplifier output is driven from a high-efficiency Class D amplifier stage. The amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10 k? controls. The output drives 4 ? or 8 ? speakers. The output impedance is switch-selectable on the rear panel. The HD-PA35A has all the features of the HD-PA35 except its 35 W amplifier provides a constant voltage output (25 V, 70 V or 100 V) instead of a low impedance speaker output. The HD-PA35 is engineered and manufactured in the U.S.A. The HD-PA35 provides a front-panel control to set the input gain. An optional remote control connected to the rear-panel detachable terminal block provides for remote adjustment of the output level. The tone controls adjust the equalization at the amplifier output. The amplifier includes an analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. Increasing the input gain can substantially increase the average output power beyond that of a standard 35 W amplifier. A red front-panel LED flashes when the compressor is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The HD-PA35, with compression, is capable of producing average audio output levels and clarity normally expected from amplifiers with a much higher output power rating. A blue POWER LED illuminates when the HD-PA35 is powered from its external 24 Vdc power supply (included). The power LED is dim when the mixer amplifier is in the standby mode, and is bright when the amplifiers are fully active. A front-panel pushbutton is provided to manually switch between standby and active modes. The power amplifiers are equipped with both thermal and output short-circuit protection. The high-efficiency Class D output stage produces minimal heat for all levels of expected voice or music modulation. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply High-efficiency Class D operation
Description
RDL, Radio Design Labs The HD-PA35 is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from another RDL HD series mixer amplifier. The 35 W power amplifier output is driven from a high-efficiency Class D amplifier stage. The amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10 k? controls. The output drives 4 ? or 8 ? speakers. The output impedance is switch-selectable on the rear panel. The HD-PA35A has all the features of the HD-PA35 except its 35 W amplifier provides a constant voltage output (25 V, 70 V or 100 V) instead of a low impedance speaker output. The HD-PA35 is engineered and manufactured in the U.S.A. The HD-PA35 provides a front-panel control to set the input gain. An optional remote control connected to the rear-panel detachable terminal block provides for remote adjustment of the output level. The tone controls adjust the equalization at the amplifier output. The amplifier includes an analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. Increasing the input gain can substantially increase the average output power beyond that of a standard 35 W amplifier. A red front-panel LED flashes when the compressor is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The HD-PA35, with compression, is capable of producing average audio output levels and clarity normally expected from amplifiers with a much higher output power rating. A blue POWER LED illuminates when the HD-PA35 is powered from its external 24 Vdc power supply (included). The power LED is dim when the mixer amplifier is in the standby mode, and is bright when the amplifiers are fully active. A front-panel pushbutton is provided to manually switch between standby and active modes. The power amplifiers are equipped with both thermal and output short-circuit protection. The high-efficiency Class D output stage produces minimal heat for all levels of expected voice or music modulation. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply High-efficiency Class D operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD-PA35 35 Watt Power Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm
HD-PA35
HD-PA35 35 Watt Power Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm HD-PA35
RDL, Radio Design Labs The HD-PA35 is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from another RDL HD series mixer amplifier. The 35 W power amplifier output is driven from a high-efficiency Class D amplifier stage. The amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10 k? controls. The output drives 4 ? or 8 ? speakers. The output impedance is switch-selectable on the rear panel. The HD-PA35A has all the features of the HD-PA35 except its 35 W amplifier provides a constant voltage output (25 V, 70 V or 100 V) instead of a low impedance speaker output. The HD-PA35 is engineered and manufactured in the U.S.A. The HD-PA35 provides a front-panel control to set the input gain. An optional remote control connected to the rear-panel detachable terminal block provides for remote adjustment of the output level. The tone controls adjust the equalization at the amplifier output. The amplifier includes an analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. Increasing the input gain can substantially increase the average output power beyond that of a standard 35 W amplifier. A red front-panel LED flashes when the compressor is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The HD-PA35, with compression, is capable of producing average audio output levels and clarity normally expected from amplifiers with a much higher output power rating. A blue POWER LED illuminates when the HD-PA35 is powered from its external 24 Vdc power supply (included). The power LED is dim when the mixer amplifier is in the standby mode, and is bright when the amplifiers are fully active. A front-panel pushbutton is provided to manually switch between standby and active modes. The power amplifiers are equipped with both thermal and output short-circuit protection. The high-efficiency Class D output stage produces minimal heat for all levels of expected voice or music modulation. One input with front-panel volume control Bass and Treble tone controls Designed as a single zone amplifier Master volume VCA controlled with remote adjustment capability Amplifier output on detachable terminal block Unbalanced summing inputs on RCA jacks Includes power supply High-efficiency Class D operation

RDL, Radio Design Labs

The HD-PA35 is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from another RDL HD series mixer amplifier. The 35 W power amplifier output is driven from a high-efficiency Class D amplifier stage. The amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10 k? controls. The output drives 4 ? or 8 ? speakers. The output impedance is switch-selectable on the rear panel. The HD-PA35A has all the features of the HD-PA35 except its 35 W amplifier provides a constant voltage output (25 V, 70 V or 100 V) instead of a low impedance speaker output. The HD-PA35 is engineered and manufactured in the U.S.A.
The HD-PA35 provides a front-panel control to set the input gain. An optional remote control connected to the rear-panel detachable terminal block provides for remote adjustment of the output level. The tone controls adjust the equalization at the amplifier output.
The amplifier includes an analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. Increasing the input gain can substantially increase the average output power beyond that of a standard 35 W amplifier. A red front-panel LED flashes when the compressor is preventing output clipping. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The HD-PA35, with compression, is capable of producing average audio output levels and clarity normally expected from amplifiers with a much higher output power rating.
A blue POWER LED illuminates when the HD-PA35 is powered from its external 24 Vdc power supply (included). The power LED is dim when the mixer amplifier is in the standby mode, and is bright when the amplifiers are fully active. A front-panel pushbutton is provided to manually switch between standby and active modes. The power amplifiers are equipped with both thermal and output short-circuit protection. The high-efficiency Class D output stage produces minimal heat for all levels of expected voice or music modulation.

  • One input with front-panel volume control
  • Bass and Treble tone controls
  • Designed as a single zone amplifier
  • Master volume VCA controlled with remote adjustment capability
  • Amplifier output on detachable terminal block
  • Unbalanced summing inputs on RCA jacks
  • Includes power supply
  • High-efficiency Class D operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-PA35
Product Name HD-PA35 35 Watt Power Amplifier with Power Supply - Low Impedance Output 4 Ohm or 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details