Visual Sound, Inc. HD-MA35A 35 Watt Mixer Amplifier with Power Supply - Constant Voltage Output 25 V, 70 V or 100 V HD-MA35A

Description
RDL, Radio Design Labs The HD-MA35A is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation
Description
RDL, Radio Design Labs The HD-MA35A is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation

Suppliers

Company
Product
Description
Supplier Links
HD-MA35A 35 Watt Mixer Amplifier with Power Supply - Constant Voltage Output 25 V, 70 V or 100 V - HD-MA35A - Visual Sound, Inc.
Broomall, PA, USA
HD-MA35A 35 Watt Mixer Amplifier with Power Supply - Constant Voltage Output 25 V, 70 V or 100 V
HD-MA35A
HD-MA35A 35 Watt Mixer Amplifier with Power Supply - Constant Voltage Output 25 V, 70 V or 100 V HD-MA35A
RDL, Radio Design Labs The HD-MA35A is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2). Three inputs with individual front-panel volume controls Bass and Treble tone controls Designed for background music with paging and music-on-hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply High-efficiency Class D operation

RDL, Radio Design Labs

The HD-MA35A is a three input audio mixer amplifier for systems demanding a broad range of features and high energy efficiency. Two output power amplifier zones are provided, 35 W (Zone 1) and 2 W (Zone 2).

  • Three inputs with individual front-panel volume controls
  • Bass and Treble tone controls
  • Designed for background music with paging and music-on-hold
  • Master volume VCA controlled with remote adjustment capability
  • Manual or automatic (VOX) priority ducking
  • Balanced inputs and amplified outputs on detachable terminal blocks
  • Unbalanced inputs and outputs on RCA jacks
  • Includes power supply
  • High-efficiency Class D operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-MA35A
Product Name HD-MA35A 35 Watt Mixer Amplifier with Power Supply - Constant Voltage Output 25 V, 70 V or 100 V
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
1.1W to1.5W Monaural Speaker Amplifiers - BH7826FVM - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 20 to ? dB
Continuous Power 1.1 watts
View Details