Visual Sound, Inc. Professional Power Amplifiers GX7

Description
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulou... GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulous engineering, precision manufacturing and long-term reliability - are all intrinsic to GX. Add contemporary styling, multiple input/output options, light weight, and advanced protection circuitry, and the GX Series clearly represents real value - something everyone can use. GX amplifiers deliver just the right amount of power to the most popular speakers used by entertainers. Typically, loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX3 is ideal for speakers in the 300 watt (Program) range, while the GX5 provides full performance for 500 watt (Program) speakers. The GX7 outputs 725 watts into an 8 ohm load. Owners of popular 4 ohm loudspeakers (such as dual-woofer, two-way models) will find the 700 watt (4 ohm) power of the GX5 an ideal match while the GX7's 1000 watts will very capably power many of today's popular subwoofers or two typical 8 ohm speakers per channel. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems Minimum depth chassis (10.1"/257 mm) fits in compact, inexpensive effects racks Lightweight - GX3 and GX5 less than 26 lbs (12.5 kg). GX7 only 15.5 lbs (7 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in
Description
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulou... GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulous engineering, precision manufacturing and long-term reliability - are all intrinsic to GX. Add contemporary styling, multiple input/output options, light weight, and advanced protection circuitry, and the GX Series clearly represents real value - something everyone can use. GX amplifiers deliver just the right amount of power to the most popular speakers used by entertainers. Typically, loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX3 is ideal for speakers in the 300 watt (Program) range, while the GX5 provides full performance for 500 watt (Program) speakers. The GX7 outputs 725 watts into an 8 ohm load. Owners of popular 4 ohm loudspeakers (such as dual-woofer, two-way models) will find the 700 watt (4 ohm) power of the GX5 an ideal match while the GX7's 1000 watts will very capably power many of today's popular subwoofers or two typical 8 ohm speakers per channel. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems Minimum depth chassis (10.1"/257 mm) fits in compact, inexpensive effects racks Lightweight - GX3 and GX5 less than 26 lbs (12.5 kg). GX7 only 15.5 lbs (7 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in

Suppliers

Company
Product
Description
Supplier Links
Professional Power Amplifiers - GX7 - Visual Sound, Inc.
Broomall, PA, USA
Professional Power Amplifiers
GX7
Professional Power Amplifiers GX7
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulou... GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulous engineering, precision manufacturing and long-term reliability - are all intrinsic to GX. Add contemporary styling, multiple input/output options, light weight, and advanced protection circuitry, and the GX Series clearly represents real value - something everyone can use. GX amplifiers deliver just the right amount of power to the most popular speakers used by entertainers. Typically, loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX3 is ideal for speakers in the 300 watt (Program) range, while the GX5 provides full performance for 500 watt (Program) speakers. The GX7 outputs 725 watts into an 8 ohm load. Owners of popular 4 ohm loudspeakers (such as dual-woofer, two-way models) will find the 700 watt (4 ohm) power of the GX5 an ideal match while the GX7's 1000 watts will very capably power many of today's popular subwoofers or two typical 8 ohm speakers per channel. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems Minimum depth chassis (10.1"/257 mm) fits in compact, inexpensive effects racks Lightweight - GX3 and GX5 less than 26 lbs (12.5 kg). GX7 only 15.5 lbs (7 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in

QSC Audio Products, Inc.

GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulou...

GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulous engineering, precision manufacturing and long-term reliability - are all intrinsic to GX. Add contemporary styling, multiple input/output options, light weight, and advanced protection circuitry, and the GX Series clearly represents real value - something everyone can use. GX amplifiers deliver just the right amount of power to the most popular speakers used by entertainers. Typically, loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX3 is ideal for speakers in the 300 watt (Program) range, while the GX5 provides full performance for 500 watt (Program) speakers. The GX7 outputs 725 watts into an 8 ohm load. Owners of popular 4 ohm loudspeakers (such as dual-woofer, two-way models) will find the 700 watt (4 ohm) power of the GX5 an ideal match while the GX7's 1000 watts will very capably power many of today's popular subwoofers or two typical 8 ohm speakers per channel.

  • Power levels matched to the most popular speakers used by entertainers
  • Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems
  • Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source
  • Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems
  • Minimum depth chassis (10.1"/257 mm) fits in compact, inexpensive effects racks
  • Lightweight - GX3 and GX5 less than 26 lbs (12.5 kg). GX7 only 15.5 lbs (7 kg)
  • Detented gain controls for precise setting and matching of sensitivity
  • GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show
  • Front panel LEDs monitor Power, Signal and Clipping
  • Subwoofer/Satellite crossover built-in
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GX7
Product Name Professional Power Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details