Visual Sound, Inc. GefenTV CR-3SP speaker system GTV-CR-3SP

Description
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-3SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-3SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-3SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-3SP speakers to your amplifier. The GTV-CR-3SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).
Description
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-3SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-3SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-3SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-3SP speakers to your amplifier. The GTV-CR-3SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Suppliers

Company
Product
Description
Supplier Links
GefenTV CR-3SP speaker system - GTV-CR-3SP - Visual Sound, Inc.
Broomall, PA, USA
GefenTV CR-3SP speaker system
GTV-CR-3SP
GefenTV CR-3SP speaker system GTV-CR-3SP
Gefen LLC Enjoy high-quality sound designed for your bedroom or conference room. The GefenTV CR-3SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-3SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting. The GTV-CR-3SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed. How It Works Simply connect the GTV-CR-3SP speakers to your amplifier. The GTV-CR-3SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Gefen LLC

Enjoy high-quality sound designed for your bedroom or conference room.
The GefenTV CR-3SP speaker system consists of three exquisitely designed and tuned stereo speakers which perfectly compliment the small confines of a bedroom or conference room. The GTV-CR-3SP speakers have been designed for high-quality audio fidelity rather than booming bass and high volume output. These speakers feature handsome exterior construction and will fit stylishly in a variety of decors. They come ready for wall mounting.
The GTV-CR-3SP speakers are perfectly suited to work with any audio amplifier, especially the GefenTV Audio Processor, for which they were designed.
How It Works
Simply connect the GTV-CR-3SP speakers to your amplifier. The GTV-CR-3SP speakers are equipped with 5-way binding posts having connectors as follows: bare wire, spade lug connectors, pin connectors, and two types of banana plugs (single and dual).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GTV-CR-3SP
Product Name GefenTV CR-3SP speaker system
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details