Visual Sound, Inc. Gold Seal Series Amplifiers GS100

Description
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *100W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).
Description
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *100W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Suppliers

Company
Product
Description
Supplier Links
Gold Seal Series Amplifiers - GS100 - Visual Sound, Inc.
Broomall, PA, USA
Gold Seal Series Amplifiers
GS100
Gold Seal Series Amplifiers GS100
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *100W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Bogen Communications, Inc.

The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *100W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GS100
Product Name Gold Seal Series Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details