Visual Sound, Inc. Main Control Room Monitoring System Genelec 1039A

Description
Genelec The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and... The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and three channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 126 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations.The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The 1039A is a TEC (Technical Excellence & Creativity) 1996 award winner for Studio Monitor Technology.
Description
Genelec The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and... The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and three channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 126 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations.The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The 1039A is a TEC (Technical Excellence & Creativity) 1996 award winner for Studio Monitor Technology.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Main Control Room Monitoring System
Genelec 1039A
Main Control Room Monitoring System Genelec 1039A
Genelec The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and... The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and three channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 126 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations.The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The 1039A is a TEC (Technical Excellence & Creativity) 1996 award winner for Studio Monitor Technology.

Genelec

The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and...

The Genelec 1039A is a very powerful monitor system designed for large control rooms. It consists of a 320 litres speaker enclosure and a 7U 19 inch equipment rack which contains active crossovers and three channel power amplifiers and driver protection circuitry. The speakers are designed for flush mounting in the control room wall although they may be used free standing and can produce peak sound pressure levels in excess of 126 dB. Bass and midrange and treble controls are included to allow the speakers to be matched to the acoustic conditions in different control rooms. The sensitivity of the system to its environment is minimized by the unique Directivity Control Waveguide™ (DCW) Technology -- which provides excellent stereo imaging and frequency balance even in difficult acoustic situations.The system can be used in both vertical and horizontal orientations by simply rotating the DCW unit. The 1039A is a TEC (Technical Excellence & Creativity) 1996 award winner for Studio Monitor Technology.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1039A
Product Name Main Control Room Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 30 watts
Sensitivity 87 dB
Resonance Frequency 66 Hz
View Details
2 suppliers