Tymphany Corporation HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm HDS-P830991

Description
Peerless Gold Woofers (HDS-P830991) HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830991) HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 5.25
Cupertino, CA, USA
HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm
HDS-P830991
HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm HDS-P830991
Peerless Gold Woofers (HDS-P830991) HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830991)
HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830991-ND - DigiKey
Thief River Falls, MN, United States
6.65 Ohms Woofer Speaker 30W 20Hz ~ 5kHz Top Round

6.65 Ohms Woofer Speaker 30W 20Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830991 HDS-P830991-ND
Product Name HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm Speakers
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details