Visual Sound, Inc. 8" Coaxial Loudspeaker / 8 Watt 70.7V High Performance Transformer Assembly GD87

Description
Atlas Sound The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 25 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.
Description
Atlas Sound The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 25 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Loudspeaker / 8 Watt 70.7V High Performance Transformer Assembly
GD87
8" Coaxial Loudspeaker / 8 Watt 70.7V High Performance Transformer Assembly GD87
Atlas Sound The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 25 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.

Atlas Sound

The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A.
This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 25 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GD87
Product Name 8" Coaxial Loudspeaker / 8 Watt 70.7V High Performance Transformer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - TC5FB00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 261 Hz
View Details