Tymphany Corporation Speakers TC5FB00-08

Description
7.52 Ohms Full Range Speaker 5W 250Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.52 Ohms Full Range Speaker 5W 250Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC5FB00-08-ND - DigiKey
Thief River Falls, MN, United States
7.52 Ohms Full Range Speaker 5W 250Hz ~ 20kHz Top Round, Square Frame

7.52 Ohms Full Range Speaker 5W 250Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC5FB00-08-ND
Product Name Speakers
Resonance Frequency 261 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
HDS Woofer, 5.25
Specs
Nominal Power 50 watts
Sensitivity 87.1 dB
Resonance Frequency 62 Hz
View Details
2 suppliers