JL Audio, Inc. Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure CLS110RG-W7

Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.
Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure - CLS110RG-W7 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure
CLS110RG-W7
Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure CLS110RG-W7
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CLS110RG-W7
Product Name Enclosed Subwoofer System with Single 10W7-3 Subwoofer Driver, Black Carpet (750 W, 3 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Car Audio, Subwoofer - G310 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details