Visual Sound, Inc. Re-entrant Horn Loudspeaker 30W GA-30T

Description
Atlas Sound The GA-30T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 30-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-30T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use
Description
Atlas Sound The GA-30T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 30-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-30T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use

Suppliers

Company
Product
Description
Supplier Links
Re-entrant Horn Loudspeaker 30W - GA-30T - Visual Sound, Inc.
Broomall, PA, USA
Re-entrant Horn Loudspeaker 30W
GA-30T
Re-entrant Horn Loudspeaker 30W GA-30T
Atlas Sound The GA-30T loudspeaker is a utility horn perfectly suited for voice paging and music transmission. Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 30-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-30T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound Penetration and Dispersion for Paging, Music and Intercom Use Sturdy Construction for Long-Term Indoor and Outdoor Use

Atlas Sound

The GA-30T loudspeaker is a utility horn perfectly suited for voice paging and music transmission.

Double re-entrant horn construction optimizes loudspeaker output to penetrate ambient sound levels. This 30-watt model incorporates a compression driver with ceramic magnet and includes a combination 25/70.7-volt line transformer with multi-position knob switch for selecting power taps. Unit is also equipped with wiring for an 8-ohm connection to facilitate installation when a transformer is not required. GA-30T features a round, high-impact plastic horn and will withstand outdoor installation in high-humidity environments. Adjustable surface mounting bracket provides multiple (vertical & horizontal) positioning. Each assembly is supplied with 21 gauge 18" color coded wire leads for matching polarity and loudspeaker connection. Entire assembly is gray with silver colored hardware

  • Dual Voltage, Knob-Adjustable Impedance Selection for 25/70.7V Line Connection
  • Multi-Function, Re-Entrant Horn Loudspeakers Offer Efficient Sound
  • Penetration and Dispersion for Paging, Music and Intercom Use
  • Sturdy Construction for Long-Term Indoor and Outdoor Use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GA-30T
Product Name Re-entrant Horn Loudspeaker 30W
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 1699-TC7FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 143 Hz
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details