JL Audio, Inc. W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) 8W1v2-4

Description
The 8W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Like the 8W3v3, this potent little subwoofer employs many of JL Audio's proprietary technologies to enhance its performance and reliability.
Description
The 8W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Like the 8W3v3, this potent little subwoofer employs many of JL Audio's proprietary technologies to enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Miramar, FL, USA
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω)
8W1v2-4
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) 8W1v2-4
The 8W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Like the 8W3v3, this potent little subwoofer employs many of JL Audio's proprietary technologies to enhance its performance and reliability.

The 8W1v2 is an outstanding choice when space is very tight and amplifier power is moderate. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Like the 8W3v3, this potent little subwoofer employs many of JL Audio's proprietary technologies to enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 8W1v2-4
Product Name W1v2 8-inch Subwoofer Driver (150 W, 4 Ω)
Nominal Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details