Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 13in Sq, White FW-8

Description
Lowell Manufacturing Company FW-8: 13" square steel grille, 4 screws, beveled edges. White. Mounts to backbox DX198, P68X-series and P875X-series
Description
Lowell Manufacturing Company FW-8: 13" square steel grille, 4 screws, beveled edges. White. Mounts to backbox DX198, P68X-series and P875X-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 13in Sq, White - FW-8 - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 13in Sq, White
FW-8
Grille-8in Speaker, Steel, Screw Mount, 13in Sq, White FW-8
Lowell Manufacturing Company FW-8: 13" square steel grille, 4 screws, beveled edges. White. Mounts to backbox DX198, P68X-series and P875X-series

Lowell Manufacturing Company

FW-8: 13" square steel grille, 4 screws, beveled edges. White. Mounts to backbox DX198, P68X-series and P875X-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FW-8
Product Name Grille-8in Speaker, Steel, Screw Mount, 13in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1202-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 780 Hz
Weight 1.36 g (0.05 oz)
View Details