Knowles Electronics, LLC. Speakers 2403 260 00098

Description
6 Ohms General Purpose Speaker 1W 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms General Purpose Speaker 1W 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1202-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1202-ND
Speakers 423-1202-ND
6 Ohms General Purpose Speaker 1W 300Hz ~ 10kHz Top Rectangular

6 Ohms General Purpose Speaker 1W 300Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1202-ND
Product Name Speakers
Resonance Frequency 780 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details