Visual Sound, Inc. FRX+ Series Speaker System FRX+640

Description
Electro-Voice The FRX+640 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design
Description
Electro-Voice The FRX+640 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Suppliers

Company
Product
Description
Supplier Links
FRX+ Series Speaker System - FRX+640 - Visual Sound, Inc.
Broomall, PA, USA
FRX+ Series Speaker System
FRX+640
FRX+ Series Speaker System FRX+640
Electro-Voice The FRX+640 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Electro-Voice

The FRX+640 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern.

  • Pattern Control to 500 Hz
  • 60° x 40° coverage
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Passive or bi-amp operation
  • High sensitivity, 105 dB
  • Ring-Mode Decoupling / RMDTM
  • Full Coaxial Design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+640
Product Name FRX+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1200-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 750 Hz
View Details