Visual Sound, Inc. Power Amplifier fP 3400

Description
Lab.gruppen The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. 2 x 1100 watts @ 8 Ohms 2 x 1500 watts @ 4 Ohms 2 x 1700 watts @ 2 Ohms Light weight and compact: only 10 kg (22 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Class TD design in flagship models (fP 6400 and fP 3400) Replaces the LAB 2002 Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector
Description
Lab.gruppen The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. 2 x 1100 watts @ 8 Ohms 2 x 1500 watts @ 4 Ohms 2 x 1700 watts @ 2 Ohms Light weight and compact: only 10 kg (22 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Class TD design in flagship models (fP 6400 and fP 3400) Replaces the LAB 2002 Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - fP 3400 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
fP 3400
Power Amplifier fP 3400
Lab.gruppen The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400. 2 x 1100 watts @ 8 Ohms 2 x 1500 watts @ 4 Ohms 2 x 1700 watts @ 2 Ohms Light weight and compact: only 10 kg (22 lbs), 2U high MLS Switch: Lab.gruppen's unique power matching for different loads Class TD design in flagship models (fP 6400 and fP 3400) Replaces the LAB 2002 Multiple positions gain switch Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters Improved low-end power bandwidth Link connector with XLR-type connector Extruded front panel for increased stability Bridged mono outputs in one SpeakOn connector

Lab.gruppen

The fP 3400 is a lightweight and space-saving power amplifier, ideal for use in high quality touring sound systems as well as in demanding permanent installations. Heat and cooling are fundamental problems in many extreme high power amplifiers similar to the fP 3400.

  • 2 x 1100 watts @ 8 Ohms
  • 2 x 1500 watts @ 4 Ohms
  • 2 x 1700 watts @ 2 Ohms
  • Light weight and compact: only 10 kg (22 lbs), 2U high
  • MLS Switch: Lab.gruppen's unique power matching for different loads
  • Class TD design in flagship models (fP 6400 and fP 3400)
  • Replaces the LAB 2002
  • Multiple positions gain switch
  • Intercooler® cooling system with front-to-rear airflow and easily accessible dust filters
  • Improved low-end power bandwidth
  • Link connector with XLR-type connector
  • Extruded front panel for increased stability
  • Bridged mono outputs in one SpeakOn connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number fP 3400
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details