Visual Sound, Inc. Fire Rated 4" Standard Loudspeakers (UL Listed) 25/70.7V-4W xfmr FC104T72FRK

Description
Atlas Sound FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) ... FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction), and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The FC104T72FRK is pre-manufactured and assembles quickly on-site with no special tools or skills. The assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and choice of UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set, and hardware. Atlas-Sound FR Series offers a wide variety of cost, performance, and aesthetic options. The 43 speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas-Sound Strategy Series FA134, FA136, FA138 models and the C803A, C5A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas-Sound models. To maintain UL Classification for fire-resistance, enclosure-fiber kits must be used with FR Series components.
Description
Atlas Sound FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) ... FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction), and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The FC104T72FRK is pre-manufactured and assembles quickly on-site with no special tools or skills. The assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and choice of UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set, and hardware. Atlas-Sound FR Series offers a wide variety of cost, performance, and aesthetic options. The 43 speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas-Sound Strategy Series FA134, FA136, FA138 models and the C803A, C5A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas-Sound models. To maintain UL Classification for fire-resistance, enclosure-fiber kits must be used with FR Series components.

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 4
Broomall, PA, USA
Fire Rated 4" Standard Loudspeakers (UL Listed) 25/70.7V-4W xfmr
FC104T72FRK
Fire Rated 4" Standard Loudspeakers (UL Listed) 25/70.7V-4W xfmr FC104T72FRK
Atlas Sound FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) ... FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction), and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The FC104T72FRK is pre-manufactured and assembles quickly on-site with no special tools or skills. The assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and choice of UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set, and hardware. Atlas-Sound FR Series offers a wide variety of cost, performance, and aesthetic options. The 43 speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas-Sound Strategy Series FA134, FA136, FA138 models and the C803A, C5A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas-Sound models. To maintain UL Classification for fire-resistance, enclosure-fiber kits must be used with FR Series components.

Atlas Sound

FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) ...

FC104T72FRK is UL classified for fire-resistance in the United States and Canada. The FC104T72FRK has passed a fire-rating up to three hours (rating varies by ceiling construction), and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The FC104T72FRK is pre-manufactured and assembles quickly on-site with no special tools or skills. The assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and choice of UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set, and hardware. Atlas-Sound FR Series offers a wide variety of cost, performance, and aesthetic options. The 43 speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas-Sound Strategy Series FA134, FA136, FA138 models and the C803A, C5A, C10A, and FC104 loudspeakers. The approved baffles are also FR versions of familiar Atlas-Sound models. To maintain UL Classification for fire-resistance, enclosure-fiber kits must be used with FR Series components.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FC104T72FRK
Product Name Fire Rated 4" Standard Loudspeakers (UL Listed) 25/70.7V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details