Knowles Electronics, LLC. Speakers EC-26368-000

Description
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.9kHz Top Rectangular
Request a Quote Datasheet
Description
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.9kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1257-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1257-ND
Speakers 423-1257-ND
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.9kHz Top Rectangular

100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 3.9kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EC-26368-000
Speakers & Transducers EC-26368-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1257-ND EC-26368-000
Product Name Speakers Speakers & Transducers
Weight 0.40 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details