Visual Sound, Inc. Wide-Dispersion Ceiling Speaker F-2322CU2

Description
TOA Electronics, Inc., 5? Full-Range, 30 W TOA F SERIES CEILING SPEAKERS are ideal for music and paging applications such as audio/visual, business music or retail sound systems. The lineup consists of six models with features and price points to suit premium-to-economy applications; all built with the same high quality and reliability the industry has come to expect from TOA products. Key benefits include smooth off-axis coverage, versatile range of models, ease of installation, and competitive pricing. For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty. NEW MODELS NOW AVAILABLE! New for 2008, four new models, F-122CU2, F-2322CU2, F-2352CU2 and F-2852CU2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges.
Description
TOA Electronics, Inc., 5? Full-Range, 30 W TOA F SERIES CEILING SPEAKERS are ideal for music and paging applications such as audio/visual, business music or retail sound systems. The lineup consists of six models with features and price points to suit premium-to-economy applications; all built with the same high quality and reliability the industry has come to expect from TOA products. Key benefits include smooth off-axis coverage, versatile range of models, ease of installation, and competitive pricing. For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty. NEW MODELS NOW AVAILABLE! New for 2008, four new models, F-122CU2, F-2322CU2, F-2352CU2 and F-2852CU2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges.

Suppliers

Company
Product
Description
Supplier Links
Wide-Dispersion Ceiling Speaker - F-2322CU2 - Visual Sound, Inc.
Broomall, PA, USA
Wide-Dispersion Ceiling Speaker
F-2322CU2
Wide-Dispersion Ceiling Speaker F-2322CU2
TOA Electronics, Inc., 5? Full-Range, 30 W TOA F SERIES CEILING SPEAKERS are ideal for music and paging applications such as audio/visual, business music or retail sound systems. The lineup consists of six models with features and price points to suit premium-to-economy applications; all built with the same high quality and reliability the industry has come to expect from TOA products. Key benefits include smooth off-axis coverage, versatile range of models, ease of installation, and competitive pricing. For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability. All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty. NEW MODELS NOW AVAILABLE! New for 2008, four new models, F-122CU2, F-2322CU2, F-2352CU2 and F-2852CU2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges.

TOA Electronics, Inc., 5? Full-Range, 30 W

TOA F SERIES CEILING SPEAKERS are ideal for music and paging applications such as audio/visual, business music or retail sound systems. The lineup consists of six models with features and price points to suit premium-to-economy applications; all built with the same high quality and reliability the industry has come to expect from TOA products. Key benefits include smooth off-axis coverage, versatile range of models, ease of installation, and competitive pricing.
For premium wide-dispersion performance, the F-122CU is a 5" full-range processed ceiling speaker, UL1480/2043-Listed for Fire Protective, General Purpose Signaling and Air-Handling Spaces. Other full-range models include the F-2322C with 5" full-range driver and the ultra-compact F-1522SC with 4" full-range driver. Two-way co-axial models include the F-2852C with 6.5" cone driver, the F-2352C with 5" cone driver and the economy F-2352SC with 5" cone driver. Each model has a special diffusor with built-in dome tweeter for superior co-axial performance. The F-122CU, F-2322C, F-2352C and F-2852C all include integral metal back-cans with safety cable, quick-mount hardware and removable Phoenix-style connectors with loop-through points for adjacent speakers. Built-in overload protection circuitry ensures outstanding reliability.
All models include built-in multi-tap transformers with 8/16 ohm direct modes, front baffle power tap selection and double-locking, paintable grilles. Accessories include HY-TB1 tile bridge rails, HY-TR1 trim ring and HY-BC1 surface back-can. The F Series ceiling speakers are individually packaged and backed with a five year warranty.
NEW MODELS NOW AVAILABLE! New for 2008, four new models, F-122CU2, F-2322CU2, F-2352CU2 and F-2852CU2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-2322CU2
Product Name Wide-Dispersion Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - TC10FG00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 155 Hz
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details