Tymphany Corporation Speakers TC10FG00-04

Description
4.21 Ohms Full Range Speaker 30W 120Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4.21 Ohms Full Range Speaker 30W 120Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC10FG00-04-ND - DigiKey
Thief River Falls, MN, United States
4.21 Ohms Full Range Speaker 30W 120Hz ~ 20kHz Top Round, Square Frame

4.21 Ohms Full Range Speaker 30W 120Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC10FG00-04-ND
Product Name Speakers
Resonance Frequency 155 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details