RS Components, Ltd. Speakers 526835

Description
Flush Mounted Cab Spker 70mm 10W 4Ohm
Request a Quote
Description
Flush Mounted Cab Spker 70mm 10W 4Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526835
Speakers 526835
Flush Mounted Cab Spker 70mm 10W 4Ohm

Flush Mounted Cab Spker 70mm 10W 4Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526835
Product Name Speakers
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
Speaker Drivers - 3643307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details