Visual Sound, Inc. Dual Microphone Preamplifier - Stereo Output with Compressors EZ-MPA2

Description
RDL, Radio Design Labs The EZ-MPA2 is a stereo microphone preamplifier with front-panel volume controls and audio level metering. A front-panel switch engages audio compressors to control overloads and clipping during high level audio bursts or peaks from the microphones. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The line output is available on RCA or MINI jacks. Left and right channel LED VU metering facilitates easy level adjustment. The EZ-MPA2 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Left and Right Balanced XLR Microphone Inputs Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Jacks Input and Output Connections on Rear Panel Front-Panel Compressor Enable/Disable Switch Audio Compressors Control Overloads Front-Panel LEVEL Control for Each Channel Dual-LED VU Meter for Each Channel Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range
Description
RDL, Radio Design Labs The EZ-MPA2 is a stereo microphone preamplifier with front-panel volume controls and audio level metering. A front-panel switch engages audio compressors to control overloads and clipping during high level audio bursts or peaks from the microphones. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The line output is available on RCA or MINI jacks. Left and right channel LED VU metering facilitates easy level adjustment. The EZ-MPA2 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Left and Right Balanced XLR Microphone Inputs Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Jacks Input and Output Connections on Rear Panel Front-Panel Compressor Enable/Disable Switch Audio Compressors Control Overloads Front-Panel LEVEL Control for Each Channel Dual-LED VU Meter for Each Channel Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range

Suppliers

Company
Product
Description
Supplier Links
Dual Microphone Preamplifier - Stereo Output with Compressors - EZ-MPA2 - Visual Sound, Inc.
Broomall, PA, USA
Dual Microphone Preamplifier - Stereo Output with Compressors
EZ-MPA2
Dual Microphone Preamplifier - Stereo Output with Compressors EZ-MPA2
RDL, Radio Design Labs The EZ-MPA2 is a stereo microphone preamplifier with front-panel volume controls and audio level metering. A front-panel switch engages audio compressors to control overloads and clipping during high level audio bursts or peaks from the microphones. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The line output is available on RCA or MINI jacks. Left and right channel LED VU metering facilitates easy level adjustment. The EZ-MPA2 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Left and Right Balanced XLR Microphone Inputs Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Jacks Input and Output Connections on Rear Panel Front-Panel Compressor Enable/Disable Switch Audio Compressors Control Overloads Front-Panel LEVEL Control for Each Channel Dual-LED VU Meter for Each Channel Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range

RDL, Radio Design Labs

The EZ-MPA2 is a stereo microphone preamplifier with front-panel volume controls and audio level metering. A front-panel switch engages audio compressors to control overloads and clipping during high level audio bursts or peaks from the microphones. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The line output is available on RCA or MINI jacks. Left and right channel LED VU metering facilitates easy level adjustment. The EZ-MPA2 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems.

  • Left and Right Balanced XLR Microphone Inputs
  • Switch-Selectable Phantom on Rear Panel
  • Unbalanced Output on MINI or RCA Jacks
  • Input and Output Connections on Rear Panel
  • Front-Panel Compressor Enable/Disable Switch
  • Audio Compressors Control Overloads
  • Front-Panel LEVEL Control for Each Channel
  • Dual-LED VU Meter for Each Channel
  • Optimized for Dynamic or Condenser Mics
  • Headroom Accomodates High Input Levels
  • Headroom Increases with Lower Gain Settings
  • Compressor Limits Clipping Over Wide Dynamic Range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-MPA2
Product Name Dual Microphone Preamplifier - Stereo Output with Compressors
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
17W+17W Full Digital Speaker Amplifier with built-in DSP - BM28723MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Continuous Power 20 watts
View Details