Visual Sound, Inc. Microphone Preamplifier - Stereo Output with Compressors EZ-MPA1

Description
RDL, Radio Design Labs The EZ-MPA1 is a microphone preamplifier with front-panel volume control and audio level metering. A front-panel switch engages an audio compressor to control overloads and clipping during high level audio bursts or peaks from the microphone. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The preamplified mic signal feeds both channels of the line output on RCA or MINI jacks. LED VU metering facilitates easy level adjustment. The EZ-MPA1 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Balanced Microphone Input on Rear-Panel XLR Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Rear-Panel Jacks Preamp Feeds Left and Right Output Channels Front-Panel Compressor Enable/Disable Switch Audio Compressor Controls Overloads Front-Panel LEVEL Control Dual-LED VU Meter Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range
Description
RDL, Radio Design Labs The EZ-MPA1 is a microphone preamplifier with front-panel volume control and audio level metering. A front-panel switch engages an audio compressor to control overloads and clipping during high level audio bursts or peaks from the microphone. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The preamplified mic signal feeds both channels of the line output on RCA or MINI jacks. LED VU metering facilitates easy level adjustment. The EZ-MPA1 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Balanced Microphone Input on Rear-Panel XLR Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Rear-Panel Jacks Preamp Feeds Left and Right Output Channels Front-Panel Compressor Enable/Disable Switch Audio Compressor Controls Overloads Front-Panel LEVEL Control Dual-LED VU Meter Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - Stereo Output with Compressors - EZ-MPA1 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Preamplifier - Stereo Output with Compressors
EZ-MPA1
Microphone Preamplifier - Stereo Output with Compressors EZ-MPA1
RDL, Radio Design Labs The EZ-MPA1 is a microphone preamplifier with front-panel volume control and audio level metering. A front-panel switch engages an audio compressor to control overloads and clipping during high level audio bursts or peaks from the microphone. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The preamplified mic signal feeds both channels of the line output on RCA or MINI jacks. LED VU metering facilitates easy level adjustment. The EZ-MPA1 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems. Balanced Microphone Input on Rear-Panel XLR Switch-Selectable Phantom on Rear Panel Unbalanced Output on MINI or RCA Rear-Panel Jacks Preamp Feeds Left and Right Output Channels Front-Panel Compressor Enable/Disable Switch Audio Compressor Controls Overloads Front-Panel LEVEL Control Dual-LED VU Meter Optimized for Dynamic or Condenser Mics Headroom Accomodates High Input Levels Headroom Increases with Lower Gain Settings Compressor Limits Clipping Over Wide Dynamic Range

RDL, Radio Design Labs

The EZ-MPA1 is a microphone preamplifier with front-panel volume control and audio level metering. A front-panel switch engages an audio compressor to control overloads and clipping during high level audio bursts or peaks from the microphone. Dynamic or condenser microphones are both supported with rear-panel switchable phantom voltage. The preamplified mic signal feeds both channels of the line output on RCA or MINI jacks. LED VU metering facilitates easy level adjustment. The EZ-MPA1 is ideal to add microphone inputs to mixers and amplifiers with line inputs. It is used in houses of worship, restaurants, clubs, meeting rooms, educational facilities, conference rooms, studios and commercial sound systems.

  • Balanced Microphone Input on Rear-Panel XLR
  • Switch-Selectable Phantom on Rear Panel
  • Unbalanced Output on MINI or RCA Rear-Panel Jacks
  • Preamp Feeds Left and Right Output Channels
  • Front-Panel Compressor Enable/Disable Switch
  • Audio Compressor Controls Overloads
  • Front-Panel LEVEL Control
  • Dual-LED VU Meter
  • Optimized for Dynamic or Condenser Mics
  • Headroom Accomodates High Input Levels
  • Headroom Increases with Lower Gain Settings
  • Compressor Limits Clipping Over Wide Dynamic Range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-MPA1
Product Name Microphone Preamplifier - Stereo Output with Compressors
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details