Visual Sound, Inc. Wireless Dynamic Cardioid Handheld Microphone System ew 145 G3

Description
Sennheiser Electronic Corp. Pure sound: the super-cardioid capsule captures more of what you want while rejecting off-axis noise. This makes the mic very resistant to feedback as well as a great choice for those working with loud stage volume levels. The included soundcheck mode on the receiver makes it possible to check the RF signal strength and audio levels continuously. The new G3 sync function allows you to wirelessly link the transmitter with the receiver with a simple push of a button. Lastly, the true diversity receiver has a built-in 5 band equalizer which completes this professional sound package. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-845 G3 handheld transmitter (dynamic, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Pure sound: the super-cardioid capsule captures more of what you want while rejecting off-axis noise. This makes the mic very resistant to feedback as well as a great choice for those working with loud stage volume levels. The included soundcheck mode on the receiver makes it possible to check the RF signal strength and audio levels continuously. The new G3 sync function allows you to wirelessly link the transmitter with the receiver with a simple push of a button. Lastly, the true diversity receiver has a built-in 5 band equalizer which completes this professional sound package. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-845 G3 handheld transmitter (dynamic, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Dynamic Cardioid Handheld Microphone System - ew 145 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Dynamic Cardioid Handheld Microphone System
ew 145 G3
Wireless Dynamic Cardioid Handheld Microphone System ew 145 G3
Sennheiser Electronic Corp. Pure sound: the super-cardioid capsule captures more of what you want while rejecting off-axis noise. This makes the mic very resistant to feedback as well as a great choice for those working with loud stage volume levels. The included soundcheck mode on the receiver makes it possible to check the RF signal strength and audio levels continuously. The new G3 sync function allows you to wirelessly link the transmitter with the receiver with a simple push of a button. Lastly, the true diversity receiver has a built-in 5 band equalizer which completes this professional sound package. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-845 G3 handheld transmitter (dynamic, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Pure sound: the super-cardioid capsule captures more of what you want while rejecting off-axis noise. This makes the mic very resistant to feedback as well as a great choice for those working with loud stage volume levels. The included soundcheck mode on the receiver makes it possible to check the RF signal strength and audio levels continuously. The new G3 sync function allows you to wirelessly link the transmitter with the receiver with a simple push of a button. Lastly, the true diversity receiver has a built-in 5 band equalizer which completes this professional sound package.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Handheld transmitter with easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 100 G3 rack-mount receiver
  • SKM 100-845 G3 handheld transmitter (dynamic, super-cardioid)
  • MZQ 1 microphone clip
  • NT 2 power supply unit
  • 2 antennas
  • 2 stacking elements
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 145 G3
Product Name Wireless Dynamic Cardioid Handheld Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details