Biamp Systems, Ltd. Commercial Audio Microphones MICPAT-2

Description
The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone capsule. With MICPAT-2 you can make paging calls to maximum two zones simultaneously (zone 1 individual, zone 2 individual or both zones). A clear LED indication for both the zones is integrated in the solid microphone base. The aluminum base is equipped with two push-to-talk switches.
Datasheet
Description
The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone capsule. With MICPAT-2 you can make paging calls to maximum two zones simultaneously (zone 1 individual, zone 2 individual or both zones). A clear LED indication for both the zones is integrated in the solid microphone base. The aluminum base is equipped with two push-to-talk switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Microphones
MICPAT-2
Commercial Audio Microphones MICPAT-2
The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone capsule. With MICPAT-2 you can make paging calls to maximum two zones simultaneously (zone 1 individual, zone 2 individual or both zones). A clear LED indication for both the zones is integrated in the solid microphone base. The aluminum base is equipped with two push-to-talk switches.

The MICPAT-2 is a sturdy table type paging microphone. It is ideal for use with CONCEPT1T and MA247MR. It has a flexible gooseneck and a high quality unidirectional dynamic microphone capsule. With MICPAT-2 you can make paging calls to maximum two zones simultaneously (zone 1 individual, zone 2 individual or both zones). A clear LED indication for both the zones is integrated in the solid microphone base. The aluminum base is equipped with two push-to-talk switches.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number MICPAT-2
Product Name Commercial Audio Microphones
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers