Visual Sound, Inc. Dual 6.5-inch Woofer EVU-2062/95

Description
Electro-Voice The EVU-2062/95 dual-woofer system is wider (21 inches), with increased power handling (300 W) and sensitivity (94 dB) for a 5 dB increase in maximum output. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.
Description
Electro-Voice The EVU-2062/95 dual-woofer system is wider (21 inches), with increased power handling (300 W) and sensitivity (94 dB) for a 5 dB increase in maximum output. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Suppliers

Company
Product
Description
Supplier Links
Dual 6.5-inch Woofer - EVU-2062/95 - Visual Sound, Inc.
Broomall, PA, USA
Dual 6.5-inch Woofer
EVU-2062/95
Dual 6.5-inch Woofer EVU-2062/95
Electro-Voice The EVU-2062/95 dual-woofer system is wider (21 inches), with increased power handling (300 W) and sensitivity (94 dB) for a 5 dB increase in maximum output. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Electro-Voice

The EVU-2062/95 dual-woofer system is wider (21 inches), with increased power handling (300 W) and sensitivity (94 dB) for a 5 dB increase in maximum output.
These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front-fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVU-2062/95
Product Name Dual 6.5-inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
Speakers - TC10FG00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 155 Hz
View Details