Visual Sound, Inc. EVF 12-inch Two-Way Full-Range Loudspeaker EVF-1122S/126

Description
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.
Description
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Suppliers

Company
Product
Description
Supplier Links
EVF 12-inch Two-Way Full-Range Loudspeaker - EVF-1122S/126 - Visual Sound, Inc.
Broomall, PA, USA
EVF 12-inch Two-Way Full-Range Loudspeaker
EVF-1122S/126
EVF 12-inch Two-Way Full-Range Loudspeaker EVF-1122S/126
Electro-Voice Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Electro-Voice

Every EVF trapezoidal enclosure is constructed out of weather-resistant birch, and coated with EVCoat™ for maximum protection from the elements. EVF's unique acoustic and rigging designs allow for vertical and horizontal clusters to be built using any combination of loudspeakers from both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget.
EVF's innovative input panels provide the choice of Phoenix-type connectors (included in all standard models), or allow the easy addition of a dual NL4-type connector cover plate or gland nut cover plate (for weatherizing applications). An externally accessible jumper also selects passive or active operation, and an available 70.7/100V transformer kit simply mounts to the input panel for use in distributed systems. All features provide the flexibility to manage more venues with less equipment, while quickly and precisely addressing customer requirements.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVF-1122S/126
Product Name EVF 12-inch Two-Way Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 542 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details