Visual Sound, Inc. Active Three-Way Monitor Ellipse 8 iDP

Description
Tannoy/TGI North America, Inc. These monitors are a fully time-coherent, 3-way, active system, utilising Tannoy Dual Concentric™ driver technology plus a separately housed SuperTweeter™. The range comprises two models, the Ellipse 8 200mm (8.00") and Ellipse 10 250mm (10.00"), offering a choice of power handling and low frequency performance, allowing optimisation for different working environments. Main Features: With the inclusion of Tannoy WideBand™ technology extending frequency response to above 50kHz, the Ellipse iDP™ range sets a highly advanced quality standard for reference monitoring of wideband programme material. By incorporating DSP technology, networking intelligence and class D digital amplifiers, along with the company's renowned acoustic expertise, Tannoy has established a new level of performance and operation convenience in studio monitors. Full Networking capability for both audio and control within the digital domain Ellipse iDP™ studio monitors provide the professional user with complete control over the entire monitoring operation with PC-iP™ or iDP SOFT™ software enabling complete manipulation of any speaker parameter on the network. Preset storage / recall and total acoustic alignment flexibility, along with solo / mute functions, can all be executed with ultimate precision via the system's remote control. iDP™ technology also allows the user to control parameters in 'real time' - such as bass management, global level and recall of different preset settings. Ellipse iDP™. A powerful digital solution to precision defined acoustics and ultimate monitoring flexibility.
Description
Tannoy/TGI North America, Inc. These monitors are a fully time-coherent, 3-way, active system, utilising Tannoy Dual Concentric™ driver technology plus a separately housed SuperTweeter™. The range comprises two models, the Ellipse 8 200mm (8.00") and Ellipse 10 250mm (10.00"), offering a choice of power handling and low frequency performance, allowing optimisation for different working environments. Main Features: With the inclusion of Tannoy WideBand™ technology extending frequency response to above 50kHz, the Ellipse iDP™ range sets a highly advanced quality standard for reference monitoring of wideband programme material. By incorporating DSP technology, networking intelligence and class D digital amplifiers, along with the company's renowned acoustic expertise, Tannoy has established a new level of performance and operation convenience in studio monitors. Full Networking capability for both audio and control within the digital domain Ellipse iDP™ studio monitors provide the professional user with complete control over the entire monitoring operation with PC-iP™ or iDP SOFT™ software enabling complete manipulation of any speaker parameter on the network. Preset storage / recall and total acoustic alignment flexibility, along with solo / mute functions, can all be executed with ultimate precision via the system's remote control. iDP™ technology also allows the user to control parameters in 'real time' - such as bass management, global level and recall of different preset settings. Ellipse iDP™. A powerful digital solution to precision defined acoustics and ultimate monitoring flexibility.

Suppliers

Company
Product
Description
Supplier Links
Active Three-Way Monitor - Ellipse 8 iDP - Visual Sound, Inc.
Broomall, PA, USA
Active Three-Way Monitor
Ellipse 8 iDP
Active Three-Way Monitor Ellipse 8 iDP
Tannoy/TGI North America, Inc. These monitors are a fully time-coherent, 3-way, active system, utilising Tannoy Dual Concentric™ driver technology plus a separately housed SuperTweeter™. The range comprises two models, the Ellipse 8 200mm (8.00") and Ellipse 10 250mm (10.00"), offering a choice of power handling and low frequency performance, allowing optimisation for different working environments. Main Features: With the inclusion of Tannoy WideBand™ technology extending frequency response to above 50kHz, the Ellipse iDP™ range sets a highly advanced quality standard for reference monitoring of wideband programme material. By incorporating DSP technology, networking intelligence and class D digital amplifiers, along with the company's renowned acoustic expertise, Tannoy has established a new level of performance and operation convenience in studio monitors. Full Networking capability for both audio and control within the digital domain Ellipse iDP™ studio monitors provide the professional user with complete control over the entire monitoring operation with PC-iP™ or iDP SOFT™ software enabling complete manipulation of any speaker parameter on the network. Preset storage / recall and total acoustic alignment flexibility, along with solo / mute functions, can all be executed with ultimate precision via the system's remote control. iDP™ technology also allows the user to control parameters in 'real time' - such as bass management, global level and recall of different preset settings. Ellipse iDP™. A powerful digital solution to precision defined acoustics and ultimate monitoring flexibility.

Tannoy/TGI North America, Inc.

These monitors are a fully time-coherent, 3-way, active system, utilising Tannoy Dual Concentric™ driver technology plus a separately housed SuperTweeter™. The range comprises two models, the Ellipse 8 200mm (8.00") and Ellipse 10 250mm (10.00"), offering a choice of power handling and low frequency performance, allowing optimisation for different working environments. Main Features: With the inclusion of Tannoy WideBand™ technology extending frequency response to above 50kHz, the Ellipse iDP™ range sets a highly advanced quality standard for reference monitoring of wideband programme material. By incorporating DSP technology, networking intelligence and class D digital amplifiers, along with the company's renowned acoustic expertise, Tannoy has established a new level of performance and operation convenience in studio monitors. Full Networking capability for both audio and control within the digital domain Ellipse iDP™ studio monitors provide the professional user with complete control over the entire monitoring operation with PC-iP™ or iDP SOFT™ software enabling complete manipulation of any speaker parameter on the network. Preset storage / recall and total acoustic alignment flexibility, along with solo / mute functions, can all be executed with ultimate precision via the system's remote control. iDP™ technology also allows the user to control parameters in 'real time' - such as bass management, global level and recall of different preset settings. Ellipse iDP™. A powerful digital solution to precision defined acoustics and ultimate monitoring flexibility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Ellipse 8 iDP
Product Name Active Three-Way Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details