Knowles EC/FEC Series

Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions
Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
EC/FEC Series -  - Knowles
Itasca, IL, USA
EC/FEC Series
EC/FEC Series
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology.

Features

  • High sensitivity
  • Ferrofluid available for screenless damping and improved shock performance
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name EC/FEC Series
Impedance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
FH/FFH Series Receivers -  - Knowles
Specs
Impedance 49 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details