Visual Sound, Inc. Eliminator i™ Series Loudspeaker System Eliminator i Sub

Description
Electro-Voice The Eliminator i Sub is an 18-inch sub with 400-watt continuous - and 1,600-watt peak - power handling. Its built-in, passive crossover and unique acoustic design allows parallel operation with the Eliminator i or Eliminator i Double on a single-amplifier channel. The Eliminator i Sub's tour-proven, cast-frame, DL18MT woofer delivers solid bass and reliable performance, and its strong, light RoadWood™ enclosure is covered in industrial-grade black carpet that resists damage from transportation. The Eliminator i Sub comes with corner protectors, EV's comfort-lift handles, metal stand-mount, and an 18-inch, steel pole to elevate a satellite speaker. Weighs 74 lbs (33.6 kg). 18 inch high-output sub complements the Eliminator i™ stage system. 400 watt continuous 18 inch steel pole included
Description
Electro-Voice The Eliminator i Sub is an 18-inch sub with 400-watt continuous - and 1,600-watt peak - power handling. Its built-in, passive crossover and unique acoustic design allows parallel operation with the Eliminator i or Eliminator i Double on a single-amplifier channel. The Eliminator i Sub's tour-proven, cast-frame, DL18MT woofer delivers solid bass and reliable performance, and its strong, light RoadWood™ enclosure is covered in industrial-grade black carpet that resists damage from transportation. The Eliminator i Sub comes with corner protectors, EV's comfort-lift handles, metal stand-mount, and an 18-inch, steel pole to elevate a satellite speaker. Weighs 74 lbs (33.6 kg). 18 inch high-output sub complements the Eliminator i™ stage system. 400 watt continuous 18 inch steel pole included

Suppliers

Company
Product
Description
Supplier Links
Eliminator i™ Series Loudspeaker System - Eliminator i Sub - Visual Sound, Inc.
Broomall, PA, USA
Eliminator i™ Series Loudspeaker System
Eliminator i Sub
Eliminator i™ Series Loudspeaker System Eliminator i Sub
Electro-Voice The Eliminator i Sub is an 18-inch sub with 400-watt continuous - and 1,600-watt peak - power handling. Its built-in, passive crossover and unique acoustic design allows parallel operation with the Eliminator i or Eliminator i Double on a single-amplifier channel. The Eliminator i Sub's tour-proven, cast-frame, DL18MT woofer delivers solid bass and reliable performance, and its strong, light RoadWood™ enclosure is covered in industrial-grade black carpet that resists damage from transportation. The Eliminator i Sub comes with corner protectors, EV's comfort-lift handles, metal stand-mount, and an 18-inch, steel pole to elevate a satellite speaker. Weighs 74 lbs (33.6 kg). 18 inch high-output sub complements the Eliminator i™ stage system. 400 watt continuous 18 inch steel pole included

Electro-Voice

The Eliminator i Sub is an 18-inch sub with 400-watt continuous - and 1,600-watt peak - power handling. Its built-in, passive crossover and unique acoustic design allows parallel operation with the Eliminator i or Eliminator i Double on a single-amplifier channel. The Eliminator i Sub's tour-proven, cast-frame, DL18MT woofer delivers solid bass and reliable performance, and its strong, light RoadWood™ enclosure is covered in industrial-grade black carpet that resists damage from transportation. The Eliminator i Sub comes with corner protectors, EV's comfort-lift handles, metal stand-mount, and an 18-inch, steel pole to elevate a satellite speaker. Weighs 74 lbs (33.6 kg).

  • 18 inch high-output sub complements the Eliminator i™ stage system.
  • 400 watt continuous
  • 18 inch steel pole included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Eliminator i Sub
Product Name Eliminator i™ Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2400 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details