Visual Sound, Inc. Backbox-Recessed-12in Spkr, Steel, 3cu ft, 23x18x12in Deep DX1512

Description
Lowell Manufacturing Company DX1512: (2.9 cu.ft.) 23"L x 18"W x 12"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), 4 corner mounting tabs, and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.
Description
Lowell Manufacturing Company DX1512: (2.9 cu.ft.) 23"L x 18"W x 12"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), 4 corner mounting tabs, and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-12in Spkr, Steel, 3cu ft, 23x18x12in Deep - DX1512 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-12in Spkr, Steel, 3cu ft, 23x18x12in Deep
DX1512
Backbox-Recessed-12in Spkr, Steel, 3cu ft, 23x18x12in Deep DX1512
Lowell Manufacturing Company DX1512: (2.9 cu.ft.) 23"L x 18"W x 12"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), 4 corner mounting tabs, and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Lowell Manufacturing Company

DX1512: (2.9 cu.ft.) 23"L x 18"W x 12"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), 4 corner mounting tabs, and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX1512
Product Name Backbox-Recessed-12in Spkr, Steel, 3cu ft, 23x18x12in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details