JL Audio, Inc. MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - White Sport Grille MX10IB3-SG-WH

Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.
Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Suppliers

Company
Product
Description
Supplier Links
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - White Sport Grille - MX10IB3-SG-WH - JL Audio, Inc.
Miramar, FL, USA
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - White Sport Grille
MX10IB3-SG-WH
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - White Sport Grille MX10IB3-SG-WH
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number MX10IB3-SG-WH
Product Name MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - White Sport Grille
Nominal Power 175 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 35 watts
Sensitivity 90.1 dB
Resonance Frequency 92 Hz
View Details
2 suppliers