Visual Sound, Inc. DVI single link fiber optic cable 66 ft. DVI-OC-66

Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 5.
Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 5.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DVI single link fiber optic cable 66 ft.
DVI-OC-66
DVI single link fiber optic cable 66 ft. DVI-OC-66
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 5.

Comprehensive

Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 5.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number DVI-OC-66
Product Name DVI single link fiber optic cable 66 ft.
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 2149635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 7000 µm (276 mils)
Features Other; OM4
View Details