Newport MKS Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. F-MBB

Description
The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBB is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote
Description
The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBB is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Irvine, CA, United States
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core.
F-MBB
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. F-MBB
The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers. It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBB is -65°C to +125°C. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows greater coupling efficiencies, while making these fibers optimal for applications requiring tight bending or coiling of fibers.

It's typical 500-1100 nm applications include medical, industrial and avionic sensors and instruments. The operating temperature of the F-MBB is -65°C to +125°C.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MBB
Product Name Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core.
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Optical Fiber, Singlemode, 780-830 nm, 0.10-0.14 NA - F-SE - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/UPC Connectors - F-SMF-28-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/UPC
View Details