RS Components, Ltd. Fibre Optic Cable 2149635

Description
Evolution XPC OM4 12 Way TB Fibre - 100M
Request a Quote
Description
Evolution XPC OM4 12 Way TB Fibre - 100M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2149635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2149635
Fibre Optic Cable 2149635
Evolution XPC OM4 12 Way TB Fibre - 100M

Evolution XPC OM4 12 Way TB Fibre - 100M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2149635
Product Name Fibre Optic Cable
Core Size 7000 µm (276 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1929625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Features Other; OM1
View Details
Fibre Optic Cable - 2846967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fibre Optic Cable - 5367128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details